DigiKey Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| General Purpose Relay DPDT (2 Form C) Chassis Mount | |
| General Purpose Relay DPDT (2 Form C) Surface Mount | |
| General Purpose Relay DPDT (2 Form C) Through Hole | |
| General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) Surface Mount | |
| General Purpose Relay SPDT (1 Form C) Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole | |
| Relay DPDT (2 Form C) Surface Mount | |
| RELAY GEN PURPOSE DPDT 1A 1.5V | |
| RELAY GEN PURPOSE DPDT 1A 12V | |
| RELAY GEN PURPOSE DPDT 1A 24V | |
| RELAY GEN PURPOSE DPDT 1A 4.5V | |
| RELAY GENERAL PURPOSE DPDT 1A 3V | |
| RELAY GENERAL PURPOSE DPDT 1A 5V | |
| RELAY GENERAL PURPOSE DPDT 1A 6V | |
| RELAY GENERAL PURPOSE DPDT 1A 9V | |
| RELAY GENERAL PURPOSE DPDT 2A 3V |
| << Prev | Next >> |