Manufacturer: TE Connectivity
Win Source Part Number: 902422-V23079G2003B3
Series: V23079, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: V23079
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.41.0020
Other Part Number: PB1078DKR, PB1078TR, PB1078CT, 5-1393789-1
TE Connectivity V23079G2003B301
TE Connectivity V23079G2003B301
TE Connectivity V23079G2003B301
General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
V23079G2003B301 ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 2A 12V
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 902422-V23079G2003B301 | 7181812 | 7181812P | PB1078TR-ND | 08H5840 | V23079G2003B301 |
| Product Name | Signal Relays, Up to 2 Amps - V23079G2003B301 | Signal Relays | Signal Relays | Signal Relays, Up to 2 Amps | V23079G2003B301 Rohs Compliant Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Surface Mount | PCBoard; Pcb mount | PCBoard | Surface Mount | ||
| Channels | Double Throw | Double Throw | ||||
| Maximum Switching Current | 2.00 amps | |||||
| Relay Type | General | |||||
| Poles | Double Pole (DP) |