General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
V23061A1007A502=MINI
RELAY GEN PURPOSE SPST 8A 24V
General Purpose Relays SPST-NO 1 N/O 24vdc
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1223-ND | 08H5759 | V23061A1007A502 | V23061A1007A502 |
| Product Name | Power Relays, Over 2 Amps | V23061A1007A502=Ministarkstrom Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |