DPDT RF Relay, 4.5VDC Coil, 2A/250VAC Contact, 900MHz, SMD Product overview: V23079G2011B301 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 900MHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, 900MHz, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-V23079G2011B301 can be used for catalog matching and distributor lookup.
General Purpose Relay DPDT (2 Form C) Surface Mount
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 4.5V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 189-V23079G2011B301 | V23079G2011B301-ND | 16R7895 | V23079G2011B301 |
| Product Name | SMD 2A 900MHz Relay | Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS | RoHS | RoHS | |
| Relay Type | General | |||
| Mounting | PCBoard | Surface Mount | Surface Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |