TE Connectivity Power Relays, Over 2 Amps - V23061B1005A301 V23061B1005A301

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798962-V23061B1005A3 01 Series: MSR, SCHRACK Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class A, Sealed - Fully Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 652 Ohms Coil Current: 18.4mA Operate Time: 10ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Release Time: 5ms Coil Power: 221 mW Family Name: V23061 Categories: Relays Turn On Voltage (Maximum): 8.2 VDC Turn Off Voltage (Minimum): 1.2 VDC ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798962-V23061B1005A3 01 Series: MSR, SCHRACK Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class A, Sealed - Fully Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 652 Ohms Coil Current: 18.4mA Operate Time: 10ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Release Time: 5ms Coil Power: 221 mW Family Name: V23061 Categories: Relays Turn On Voltage (Maximum): 8.2 VDC Turn Off Voltage (Minimum): 1.2 VDC ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - V23061B1005A301 - 798962-V23061B1005A301 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - V23061B1005A301
798962-V23061B1005A301
Power Relays, Over 2 Amps - V23061B1005A301 798962-V23061B1005A301
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798962-V23061B1005A3 01 Series: MSR, SCHRACK Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class A, Sealed - Fully Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 652 Ohms Coil Current: 18.4mA Operate Time: 10ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Release Time: 5ms Coil Power: 221 mW Family Name: V23061 Categories: Relays Turn On Voltage (Maximum): 8.2 VDC Turn Off Voltage (Minimum): 1.2 VDC ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 798962-V23061B1005A301
Series: MSR, SCHRACK
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Insulation - Class A, Sealed - Fully
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 652 Ohms
Coil Current: 18.4mA
Operate Time: 10ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 8A
Switching Voltage: 400VAC - Max
Release Time: 5ms
Coil Power: 221 mW
Family Name: V23061
Categories: Relays
Turn On Voltage (Maximum): 8.2 VDC
Turn Off Voltage (Minimum): 1.2 VDC
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1210-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1210-ND
Power Relays, Over 2 Amps PB1210-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relay, Msr Series, Power, Non Latching, Spdt, 12 Vdc, 8 A Rohs Compliant Schrack Te Connectivity - 98K2468 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Msr Series, Power, Non Latching, Spdt, 12 Vdc, 8 A Rohs Compliant Schrack Te Connectivity
98K2468
General Purpose Relay, Msr Series, Power, Non Latching, Spdt, 12 Vdc, 8 A Rohs Compliant Schrack Te Connectivity 98K2468
General Purpose Relay, MSR Series, Power, Non Latching, SPDT, 12 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, MSR Series, Power, Non Latching, SPDT, 12 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - V23061B1005A301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23061B1005A301
Relays - Power Relays, Over 2 Amps V23061B1005A301
RELAY GEN PURPOSE SPDT 8A 12V

RELAY GEN PURPOSE SPDT 8A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
V23061B1005A301
General Purpose Relays V23061B1005A301
General Purpose Relays Relay SPDT 8A 12VDC 652Ohm Through Hole

General Purpose Relays Relay SPDT 8A 12VDC 652Ohm Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 798962-V23061B1005A301 PB1210-ND 98K2468 V23061B1005A301 V23061B1005A301
Product Name Power Relays, Over 2 Amps - V23061B1005A301 Power Relays, Over 2 Amps General Purpose Relay, Msr Series, Power, Non Latching, Spdt, 12 Vdc, 8 A Rohs Compliant Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Resistance 652 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General General
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3044 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CFB310KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details