General Purpose Relay DPDT (2 Form C) Surface Mount
SIGNAL RELAY 6 VDC DPDT 2 A P2-V
RELAY GENERAL PURPOSE DPDT 2A 6V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:6VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB2672TR-ND | 1111-V23079G2002B301TR-ND | V23079G2002B301 | 16R7893 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS |