Manufacturer: Kemet
Win Source Part Number: 937990-UB2-4.5SNU-L
Series: UB2
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
General Purpose Relay DPDT (2 Form C) Surface Mount
RELAY GEN PURPOSE DPDT 1A 4.5V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 937990-UB2-4.5SNU-L | UB2-4.5SNU-L-ND | UB2-4.5SNU-L |
| Product Name | Signal Relays, Up to 2 Amps - UB2-4.5SNU-L | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface Mount |
| Relay Type | General | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |