TE Connectivity SMD 0.028A 140mW 2A Relay V23079G2001B301

Description
RF Relay, DPDT, Momentary, 0.028A (Coil), 5VDC (Coil), 140mW (Coil), 2A (Contact), 220VDC (Contact), 900MHz, DC Input, AC/DC Output, Surface Mount-Straight Product overview: V23079G2001B301 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.028A, 140mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.028A, 140mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-V23079G2001B301 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Relay, DPDT, Momentary, 0.028A (Coil), 5VDC (Coil), 140mW (Coil), 2A (Contact), 220VDC (Contact), 900MHz, DC Input, AC/DC Output, Surface Mount-Straight Product overview: V23079G2001B301 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.028A, 140mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.028A, 140mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-V23079G2001B301 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.028A 140mW 2A Relay
189-V23079G2001B301
SMD 0.028A 140mW 2A Relay 189-V23079G2001B301
RF Relay, DPDT, Momentary, 0.028A (Coil), 5VDC (Coil), 140mW (Coil), 2A (Contact), 220VDC (Contact), 900MHz, DC Input, AC/DC Output, Surface Mount-Straight Product overview: V23079G2001B301 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.028A, 140mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.028A, 140mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-V23079G2001B301 can be used for catalog matching and distributor lookup.

RF Relay, DPDT, Momentary, 0.028A (Coil), 5VDC (Coil), 140mW (Coil), 2A (Contact), 220VDC (Contact), 900MHz, DC Input, AC/DC Output, Surface Mount-Straight Product overview: V23079G2001B301 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.028A, 140mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.028A, 140mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-V23079G2001B301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - V23079G2001B301 - 938419-V23079G2001B301 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - V23079G2001B301
938419-V23079G2001B301
Signal Relays, Up to 2 Amps - V23079G2001B301 938419-V23079G2001B301
Manufacturer: TE Connectivity Win Source Part Number: 938419-V23079G2001B3 01 Series: V23079, AXICOM Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay DPDT (2 Form C) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: V23079 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8536.41.0020

Manufacturer: TE Connectivity
Win Source Part Number: 938419-V23079G2001B301
Series: V23079, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: V23079
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.41.0020

Buy Now Datasheet
Signal Relays, Up to 2 Amps - 41-V23079G2001B301DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
41-V23079G2001B301DKR-ND
Signal Relays, Up to 2 Amps 41-V23079G2001B301DKR-ND
RELAY GENERAL PURPOSE DPDT 2A 5V

RELAY GENERAL PURPOSE DPDT 2A 5V

Buy Now Datasheet
Signal Relays, Up to 2 Amps - 41-V23079G2001B301CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
41-V23079G2001B301CT-ND
Signal Relays, Up to 2 Amps 41-V23079G2001B301CT-ND
RELAY GENERAL PURPOSE DPDT 2A 5V

RELAY GENERAL PURPOSE DPDT 2A 5V

Buy Now Datasheet
Signal Relays, Up to 2 Amps - 41-V23079G2001B301TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
41-V23079G2001B301TR-ND
Signal Relays, Up to 2 Amps 41-V23079G2001B301TR-ND
General Purpose Relay DPDT (2 Form C) Surface Mount

General Purpose Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity - 99W6354 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
99W6354
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity 99W6354
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - V23079G2001B301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
V23079G2001B301
Relays - Signal Relays, Up to 2 Amps V23079G2001B301
RELAY GENERAL PURPOSE DPDT 2A 5V

RELAY GENERAL PURPOSE DPDT 2A 5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-V23079G2001B301 938419-V23079G2001B301 41-V23079G2001B301DKR-ND 99W6354 V23079G2001B301
Product Name SMD 0.028A 140mW 2A Relay Signal Relays, Up to 2 Amps - V23079G2001B301 Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Mounting PCBoard; Surface Mount PCBoard Surface Mount Surface Mount
Relay Type General
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data