General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relays SPST-NO 1 N/O 24vdc
POWER RELAY, SPDT, 8A, 440VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:MSR V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:440V RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 8A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1226-ND | V23061B1007A501 | 89C0818 | V23061B1007A501 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spdt, 8A, 440Vac, Th; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |