Manufacturer: Kemet
Win Source Part Number: 938115-UD2-3NU-L
Series: UD2
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Signal Relay 3VDC 1A DPDT(10.6x8.4x5.45)m
RELAY GENERAL PURPOSE DPDT 1A 3V
RELAY GENERAL PURPOSE DPDT 1A 3V
General Purpose Relay DPDT (2 Form C) Surface Mount
RELAY GENERAL PURPOSE DPDT 1A 3V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 938115-UD2-3NU-L | 189-UD2-3NU-L | 399-UD2-3NU-LCT-ND | UD2-3NU-L |
| Product Name | Signal Relays, Up to 2 Amps - UD2-3NU-L | SMD 1A Relay | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface Mount | |
| Relay Type | General | |||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |