General Purpose Relay SPDT (1 Form C) Surface Mount
V23026E1105B201 *X020
RELAY GENERAL PURPOSE SPDT 1A 9V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | V23026E1105B201-ND | 48M8619 | V23026E1105B201 |
| Product Name | Signal Relays, Up to 2 Amps | V23026E1105B201 *x020 Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Surface Mount | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS |