General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole
Win Source Part Number: 1137033-V23061B1010A
Category: Relays>Power Relays, Over 2 Amps
Series: MSR, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Coil Resistance: 15.27 kOhms
Coil Current: 4 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 60VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 4-1393223-3;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class A
Must Operate Voltage: 40.8 VDC
Must Release Voltage: 6 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 4-1393223-3
Base Product Number: V23061
RELAY GEN PURPOSE SPDT 8A 60V
V23061B1010A501=MINI
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | V23061B1010A501-ND | 1137033-V23061B1010A501 | V23061B1010A501 | 48M8858 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | V23061B1010A501=Ministarkstrom Schrack Te Connectivity |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |