General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
V23061B1009A501=MINI
V23061B1009A501=MINI
RELAY GEN PURPOSE SPDT 8A 48V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | V23061B1009A501-ND | 37J1303 | 48M8856 | V23061B1009A501 |
| Product Name | Power Relays, Over 2 Amps | V23061B1009A501=Ministarkstrom Rohs Compliant Schrack Te Connectivity | V23061B1009A501=Ministarkstrom Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |