The V23057B 6A401 is a PCB-mounted power relay with a 1 form C (CO) contact, AgCdO contact material, and a 24VDC coil. It features a vertical mounting orientation, PCB terminal type, and measures 5mm mounting distance. The relay is rated for 8A switching at 250VAC, supports a maximum switching voltage of 400VAC, and has a coil contact dielectric strength of 4kV. It is wash-tight, RoHS compliant, and meets IEC 61810-1 and VDE Cert. No. 5146 approvals. Ambient temperature range is -40 to +70°C with operate and release times of 7ms and 3ms respectively. Weight is 14g.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | PB1219-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |