General Purpose Relay SPDT (1 Form C) Through Hole
RELAY, SIGNAL, SPDT, 150VAC, 125VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:P1/V23026 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:1ARoHS Compliant: Yes
RELAY GENERAL PURPOSE SPDT 1A 5V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB282-ND | 35K3232 | V23026A1001B201 |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 150Vac, 125Vdc, 1A; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |