TE Connectivity Relays - Power Relays, Over 2 Amps V23061A1007A302

Description
Win Source Part Number: 1103594-V23061A1007A 302 Category: Relays>Power Relays, Over 2 Amps Series: MSR, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 2.27 kOhms Coil Current: 10.6 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): RE030024; 2-1393217-4; ALE72F24; JVN1A-24V-F; JVN1AF-24V-F; FTR-K1AK024T3-139322 2-9; 313932229; V23061-A1007-A302; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class A Must Operate Voltage: 16.3 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 3-1393222-9,PB1221,V 23061A1007A302-ND Base Product Number: V23061
Request a Quote Datasheet
Description
Win Source Part Number: 1103594-V23061A1007A 302 Category: Relays>Power Relays, Over 2 Amps Series: MSR, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 2.27 kOhms Coil Current: 10.6 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): RE030024; 2-1393217-4; ALE72F24; JVN1A-24V-F; JVN1AF-24V-F; FTR-K1AK024T3-139322 2-9; 313932229; V23061-A1007-A302; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class A Must Operate Voltage: 16.3 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 3-1393222-9,PB1221,V 23061A1007A302-ND Base Product Number: V23061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1103594-V23061A1007A302 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1103594-V23061A1007A302
Relays - Power Relays, Over 2 Amps 1103594-V23061A1007A302
Win Source Part Number: 1103594-V23061A1007A 302 Category: Relays>Power Relays, Over 2 Amps Series: MSR, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 2.27 kOhms Coil Current: 10.6 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): RE030024; 2-1393217-4; ALE72F24; JVN1A-24V-F; JVN1AF-24V-F; FTR-K1AK024T3-139322 2-9; 313932229; V23061-A1007-A302; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class A Must Operate Voltage: 16.3 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 3-1393222-9,PB1221,V 23061A1007A302-ND Base Product Number: V23061

Win Source Part Number: 1103594-V23061A1007A302
Category: Relays>Power Relays, Over 2 Amps
Series: MSR, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 2.27 kOhms
Coil Current: 10.6 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): RE030024; 2-1393217-4; ALE72F24; JVN1A-24V-F; JVN1AF-24V-F; FTR-K1AK024T3-1393222-9; 313932229; V23061-A1007-A302;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class A
Must Operate Voltage: 16.3 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 3-1393222-9,PB1221,V23061A1007A302-ND
Base Product Number: V23061

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1221-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1221-ND
Power Relays, Over 2 Amps PB1221-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 7561322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7561322P
Power Relays 7561322P
TE Connectivity V23061A1007A302

TE Connectivity V23061A1007A302

Supplier's Site
Power Relays - 7561322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7561322
Power Relays 7561322
TE Connectivity V23061A1007A302

TE Connectivity V23061A1007A302

Supplier's Site
Power Relays - 1355191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1355191
Power Relays 1355191
TE Connectivity V23061A1007A302

TE Connectivity V23061A1007A302

Supplier's Site
Relays - Power Relays, Over 2 Amps - V23061A1007A302 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23061A1007A302
Relays - Power Relays, Over 2 Amps V23061A1007A302
RELAY GEN PURPOSE SPST 8A 24V

RELAY GEN PURPOSE SPST 8A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
V23061A1007A302
General Purpose Relays V23061A1007A302
General Purpose Relays SPST-NO 1 N/O 24VDC

General Purpose Relays SPST-NO 1 N/O 24VDC

Buy Now Datasheet
Relay/Socket - 55504057 - Radwell International
Willingboro, NJ, United States
Relay/Socket
55504057
Relay/Socket 55504057
PCB POWER RELAY, 8-10 AMP, 250-400 VAC, 2270 OHM COIL RESISTANCE, 24 VDC COIL, 1000 V INSULATION VOLTAGE, 1 FORM A (NO) CONTACT, AGSNO2 CONTACT MATERIAL, 4 PIN, 200-300 MW COIL POWER RATING, -40 TO 85 DEGREE C . FREE 2 YEAR RADWELL WARRANTY

PCB POWER RELAY, 8-10 AMP, 250-400 VAC, 2270 OHM COIL RESISTANCE, 24 VDC COIL, 1000 V INSULATION VOLTAGE, 1 FORM A (NO) CONTACT, AGSNO2 CONTACT MATERIAL, 4 PIN, 200-300 MW COIL POWER RATING, -40 TO 85 DEGREE C . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
V23061A1007A302=Ministarkstrom Rohs Compliant Schrack Te Connectivity - 03P0593 - Newark, An Avnet Company
Chicago, IL, United States
V23061A1007A302=Ministarkstrom Rohs Compliant Schrack Te Connectivity
03P0593
V23061A1007A302=Ministarkstrom Rohs Compliant Schrack Te Connectivity 03P0593
V23061A1007A302=MINI STARKSTROM ROHS COMPLIANT: YES

V23061A1007A302=MINISTARKSTROM ROHS COMPLIANT: YES

Supplier's Site
V23061A1007A302=Ministarkstrom Rohs Compliant Schrack Te Connectivity - 67C2188 - Newark, An Avnet Company
Chicago, IL, United States
V23061A1007A302=Ministarkstrom Rohs Compliant Schrack Te Connectivity
67C2188
V23061A1007A302=Ministarkstrom Rohs Compliant Schrack Te Connectivity 67C2188
V23061A1007A302=MINI STARKSTROM ROHS COMPLIANT: YES

V23061A1007A302=MINISTARKSTROM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1103594-V23061A1007A302 PB1221-ND 7561322P 7561322 V23061A1007A302 V23061A1007A302 55504057 03P0593
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Power Relays Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relays Relay/Socket V23061A1007A302=Ministarkstrom Rohs Compliant Schrack Te Connectivity
Resistance 2270 ohms
Mounting PCBoard; Through Hole PCBoard PCBoard; Pcb mount Through Hole
Relay Type General General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.6062 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 2042-3829 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers