Manufacturer: Kemet
Win Source Part Number: 1116226-UD2-4.5NU-L
Packaging: Reel - TR
Termination Style: Gull Wing
Contact Form: DPDT (2 Form C)
Mounting: SMD (SMT)
Coil Resistance: 145 Ohms
Coil Current: 31mA
Operate Time: 2ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 1A
Switching Voltage: 250VAC, 220VDC - Max
Turn On Voltage (Max): 3.38 VDC
Turn Off Voltage (Min): 0.45 VDC
Release Time: 1ms
Coil Power: 140 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
General Purpose Relay DPDT (2 Form C) Surface Mount
RELAY GEN PURPOSE DPDT 1A 4.5V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1116226-UD2-4.5NU-L | UD2-4.5NU-L-ND | UD2-4.5NU-L |
| Product Name | Signal Relays, Up to 2 Amps - UD2-4.5NU-L | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount |
| Resistance | 145 ohms | ||
| Relay Type | General | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |