Win Source Part Number: 1314529-V23079G1003B
Category: Relays>Signal Relays, Up to 2 Amps
Series: V23079, AXICOM
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Mounting: SMD (SMT)
Coil Resistance: 1.03 kOhms
Coil Current: 11.7 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4 ms
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23079
General Purpose Relay DPDT (2 Form C) Surface Mount
SIGNAL RELAY, DPDT, 2A, 12VDC, SMD; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
V23079G1003B301 ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 2A 12V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1314529-V23079G1003B301 | V23079G1003B301-ND | 03AH6918 | 16H4399 | V23079G1003B301 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 2A, 12Vdc, Smd; Coil Voltage Axicom Te Connectivity | V23079G1003B301 Rohs Compliant Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount | Surface Mount | |
| Resistance | 1030 ohms | ||||
| Relay Type | General | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |