TE Connectivity Relays - Power Relays, Over 2 Amps V23061A1004A302

Description
Win Source Part Number: 1380246-V23061A1004A 302 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: MSR, SCHRACK Package: Tube Product Status: Active Base Product Number: V23061 Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 9VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Coil Current: 24.7 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Coil Insulation: Class A Must Operate Voltage: 6.1 VDC Must Release Voltage: 0.9 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 364 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1380246-V23061A1004A 302 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: MSR, SCHRACK Package: Tube Product Status: Active Base Product Number: V23061 Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 9VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Coil Current: 24.7 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Coil Insulation: Class A Must Operate Voltage: 6.1 VDC Must Release Voltage: 0.9 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 364 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1380246-V23061A1004A302 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1380246-V23061A1004A302
Relays - Power Relays, Over 2 Amps 1380246-V23061A1004A302
Win Source Part Number: 1380246-V23061A1004A 302 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: MSR, SCHRACK Package: Tube Product Status: Active Base Product Number: V23061 Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 9VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Coil Current: 24.7 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Coil Insulation: Class A Must Operate Voltage: 6.1 VDC Must Release Voltage: 0.9 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 364 Ohms

Win Source Part Number: 1380246-V23061A1004A302
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: MSR, SCHRACK
Package: Tube
Product Status: Active
Base Product Number: V23061
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 9VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Coil Current: 24.7 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Coil Insulation: Class A
Must Operate Voltage: 6.1 VDC
Must Release Voltage: 0.9 VDC
Operate Time: 10 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 364 Ohms

Buy Now Datasheet
V23061A1004A302=Ministarkstrom Schrack Te Connectivity - 16R7866 - Newark, An Avnet Company
Chicago, IL, United States
V23061A1004A302=Ministarkstrom Schrack Te Connectivity
16R7866
V23061A1004A302=Ministarkstrom Schrack Te Connectivity 16R7866
V23061A1004A302=MINI STARKSTROM

V23061A1004A302=MINISTARKSTROM

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
V23061A1004A302
General Purpose Relays V23061A1004A302
General Purpose Relays RELAY

General Purpose Relays RELAY

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - V23061A1004A302 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23061A1004A302
Relays - Power Relays, Over 2 Amps V23061A1004A302
RELAY GEN PURPOSE SPST 8A 9V

RELAY GEN PURPOSE SPST 8A 9V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1380246-V23061A1004A302 16R7866 V23061A1004A302 V23061A1004A302
Product Name Relays - Power Relays, Over 2 Amps V23061A1004A302=Ministarkstrom Schrack Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 364 ohms
Mounting PCBoard; Through Hole Through Hole
Relay Type General
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-380 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers