General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
V23061A1009A502=MINI
RELAY GEN PURPOSE SPST 8A 48V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | V23061A1009A502-ND | 16R7870 | V23061A1009A502 |
| Product Name | Power Relays, Over 2 Amps | V23061A1009A502=Ministarkstrom Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |