General Purpose Relay DPDT (2 Form C) Through Hole
RELAY GENERAL PURPOSE DPDT 2A 6V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | V23079A2002B301-ND | V23079A2002B301 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Through Hole |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| Approvals | RoHS |