TE Connectivity Signal Relays, Up to 2 Amps V23079B1208B301

Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - PB1877-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1877-ND
Signal Relays, Up to 2 Amps PB1877-ND
General Purpose Relay DPDT (2 Form C) Through Hole

General Purpose Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
V23079B1208B301 Potter&brumfield Te Connectivity - 45AJ9397 - Newark, An Avnet Company
Chicago, IL, United States
V23079B1208B301 Potter&brumfield Te Connectivity
45AJ9397
V23079B1208B301 Potter&brumfield Te Connectivity 45AJ9397
V23079B1208B301

V23079B1208B301

Supplier's Site
Signal Relay, Dpdt, 3Vdc, 2A, Tht Rohs Compliant Axicom Te Connectivity - 70AH6639 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 3Vdc, 2A, Tht Rohs Compliant Axicom Te Connectivity
70AH6639
Signal Relay, Dpdt, 3Vdc, 2A, Tht Rohs Compliant Axicom Te Connectivity 70AH6639
SIGNAL RELAY, DPDT, 3VDC, 2A, THT ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 3VDC, 2A, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity - 08H5834 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
08H5834
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity 08H5834
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - V23079B1208B301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
V23079B1208B301
Relays - Signal Relays, Up to 2 Amps V23079B1208B301
RELAY GENERAL PURPOSE DPDT 2A 3V

RELAY GENERAL PURPOSE DPDT 2A 3V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number PB1877-ND 45AJ9397 70AH6639 08H5834 V23079B1208B301
Product Name Signal Relays, Up to 2 Amps V23079B1208B301 Potter&brumfield Te Connectivity Signal Relay, Dpdt, 3Vdc, 2A, Tht Rohs Compliant Axicom Te Connectivity Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity Relays - Signal Relays, Up to 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT422P - 1240923-PVT422P - Win Source Electronics
Specs
Mounting PCBoard
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details