General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
DPDT Signal Relay 24VDC 2A SMD Gold Contacts Product overview: V23079D1005B301 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-V23079D1005B301 can be used for catalog matching and distributor lookup.
TE Connectivity 5-1393788-8 Signal Relay
TE Connectivity 5-1393788-8 Signal Relay
TE Connectivity 5-1393788-8 Signal Relay
RELAY GEN PURPOSE DPDT 2A 24V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Safety Relays | Safety Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB1056CT-ND | 189-V23079D1005B301 | 7917564 | 7917564P | V23079D1005B301 | 36K2088 |
| Product Name | Signal Relays, Up to 2 Amps | SMD 2A Relay | Signal Relays | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Relay Type | General | |||||
| Mounting | PCBoard | Surface mount | Surface Mount | Surface Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||||
| Throw | Double Throw | Double Throw | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) |