Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 808168-V23026A1002B2
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Palladium Nickel (PdNi), Rhodium (Rh), Gold (Au)
Coil Resistance: 2.25 kOhms
Coil Current: 5.3mA
Operate Time: 2ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 1A
Switching Voltage: 150VAC, 125VDC - Max
Release Time: 2ms
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
General Purpose Relay SPDT (1 Form C) Through Hole
RELAY, SIGNAL, SPDT, 150VAC, 125VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:P1/V23026 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 1A 12V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 808168-V23026A1002B201 | PB283-ND | 36K3721 | V23026A1002B201 |
| Product Name | Signal Relays, Up to 2 Amps - V23026A1002B201 | Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 150Vac, 125Vdc, 1A; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | Through Hole |
| Resistance | 2250 ohms | |||
| Relay Type | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |