Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays -Power Relays, Over 2 Amps
Series: SNR, SCHRACK
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 5VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 6 A
Switching Voltage: 400VAC - Max
TE Connectivity V23092A1005A201
TE Connectivity V23092A1005A201
TE Connectivity V23092A1005A201
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
V23092A1005A201=SNR
RELAY, POWER, SPDT, 5VDC, 6A, THT ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 6A 5V
General Purpose Relays RELAY PWR SPDT
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 7181894 | 7181894P | V23092A1005A201-ND | 45AJ9400 | 70AH6645 | V23092A1005A201 | V23092A1005A201 | |
| Product Name | Relays -Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relays, Over 2 Amps | V23092A1005A201=Snr Potter&brumfield Te Connectivity | Relay, Power, Spdt, 5Vdc, 6A, Tht Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard | Through Hole | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||||
| Approvals | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |