General Purpose Relay SPDT (1 Form C) Surface Mount
RELAY GEN PURPOSE SPDT 1A 12V
V23026F1052B201 *X020 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | V23026F1052B201-ND | V23026F1052B201 | 08H5623 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | V23026F1052B201 *x020 Rohs Compliant Axicom Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Surface Mount | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS | RoHS |