TE Connectivity Power Relays, Over 2 Amps - V23061B1007A401 V23061B1007A401

Description
Manufacturer: TE Connectivity Win Source Part Number: 938416-V23061B1007A4 01 Series: MSR, SCHRACK Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: V23061 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Other Part Number: 2-1393223-1, PB1225, V23061B1007A401-ND
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 938416-V23061B1007A4 01 Series: MSR, SCHRACK Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: V23061 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Other Part Number: 2-1393223-1, PB1225, V23061B1007A401-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - V23061B1007A401 - 938416-V23061B1007A401 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - V23061B1007A401
938416-V23061B1007A401
Power Relays, Over 2 Amps - V23061B1007A401 938416-V23061B1007A401
Manufacturer: TE Connectivity Win Source Part Number: 938416-V23061B1007A4 01 Series: MSR, SCHRACK Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: V23061 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Other Part Number: 2-1393223-1, PB1225, V23061B1007A401-ND

Manufacturer: TE Connectivity
Win Source Part Number: 938416-V23061B1007A401
Series: MSR, SCHRACK
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: V23061
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0020
Other Part Number: 2-1393223-1, PB1225, V23061B1007A401-ND

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1225-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1225-ND
Power Relays, Over 2 Amps PB1225-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - V23061B1007A401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23061B1007A401
Relays - Power Relays, Over 2 Amps V23061B1007A401
RELAY GEN PURPOSE SPDT 8A 24V

RELAY GEN PURPOSE SPDT 8A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 938416-V23061B1007A401 PB1225-ND V23061B1007A401
Product Name Power Relays, Over 2 Amps - V23061B1007A401 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data