General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
Signal Relay 5VDC 1A DPDT(10.6x5.45x8.4)m
Manufacturer: Kemet
Win Source Part Number: 901822-UD2-5NU-L
Series: UD2
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 399-UD2-5NU-LCT, 399-UD2-5NU-LDKR, UD2-5NU-L-ND, 399-UD2-5NU-LTR
RELAY GENERAL PURPOSE DPDT 1A 5V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 399-UD2-5NU-LTR-ND | 189-UD2-5NU-L | 901822-UD2-5NU-L | UD2-5NU-L |
| Product Name | Signal Relays, Up to 2 Amps | SMD 1A Relay | Signal Relays, Up to 2 Amps - UD2-5NU-L | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Surface Mount | Surface Mount | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |