General Purpose Relay DPDT (2 Form C) Through Hole
Manufacturer: TE Connectivity
Win Source Part Number: 938417-V23079C1108B3
Series: V23079, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: V23079
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.41.0020
RELAY GENERAL PURPOSE DPDT 2A 3V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | V23079C1108B301-ND | 938417-V23079C1108B301 | V23079C1108B301 | 15H7770 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - V23079C1108B301 | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS |