General Purpose Relay DPDT (2 Form C) Through Hole
Manufacturer: Kemet
Win Source Part Number: 750374-UA2-4.5NU
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver Alloy, Gold Alloy
Coil Resistance: 145 Ohms
Coil Current: 31.0mA
Operate Time: 2ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 1A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 1ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC
RELAY GEN PURPOSE DPDT 1A 4.5V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | UA2-4.5NU-ND | 750374-UA2-4.5NU | UA2-4.5NU |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - UA2-4.5NU | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |