General Purpose Relay DPDT (2 Form C) Surface Mount
TE Connectivity 4-1393789-7 Signal Relay
RELAY GENERAL PURPOSE DPDT 2A 3V
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Solid State Relays |
| Product Number | PB2676TR-ND | 9098015 | V23079D2008B301 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Pcb mount | Surface Mount |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS |