General Purpose Relay DPDT (2 Form C) Surface Mount
Manufacturer: Kemet
Win Source Part Number: 1115252-UB2-5NU
Packaging: Tube/Rail
Termination Style: Gull Wing
Contact Form: DPDT (2 Form C)
Mounting: SMD (SMT)
Coil Resistance: 178 Ohms
Coil Current: 28mA
Operate Time: 2ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 1A
Switching Voltage: 250VAC, 220VDC - Max
Turn On Voltage (Max): 3.75 VDC
Turn Off Voltage (Min): 0.5 VDC
Release Time: 1ms
Coil Power: 140 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
RELAY GENERAL PURPOSE DPDT 1A 5V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | UB2-5NU-ND | 1115252-UB2-5NU | UB2-5NU |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - UB2-5NU | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |