General Purpose Relay DPDT (2 Form C) Through Hole
Win Source Part Number: 1315028-V23079B1201B
Category: Relays>Signal Relays, Up to 2 Amps
Series: V23079, AXICOM
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Coil Resistance: 178 Ohms
Coil Current: 28 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 5VDC
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23079
RELAY GENERAL PURPOSE DPDT 2A 5V
Signal Relay, P2/V23079 Series, Latching Dual Coil, DPDT, Through Hole, 2 A, 5 VDC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB2156-ND | 1315028-V23079B1201B301 | V23079B1201B301 | 93K3503 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Signal Relay, P2/v23079 Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant Axicom Te Connectivity |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |