General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
RELAY GEN PURPOSE DPDT 2A 4.5V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB2675TR-ND | V23079D2011B301 | 13H3196 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |