General Purpose Relay DPDT (2 Form C) Surface Mount
RELAY GENERAL PURPOSE DPDT 2A 3V
V23079J1108B301
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | V23079J1108B301-ND | V23079J1108B301 | 45AJ9398 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | V23079J1108B301 Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Surface Mount | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS |