General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
V23061A1002A402=MINI
RELAY GEN PURPOSE SPST 8A 5V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2349-ND | 48M8822 | V23061A1002A402 |
| Product Name | Power Relays, Over 2 Amps | V23061A1002A402=Ministarkstrom Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |