General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
POWER RELAY, 12VDC, 30A, SPST-NO, PCB; Contact Configuration:SPST-N
General Purpose Relays SPST-NO 1 N/O 12vdc
RELAY GEN PURPOSE SPST 8A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1208-ND | 11P2808 | V23061A1005A302 | V23061A1005A302 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, 12Vdc, 30A, Spst-No, Pcb; Contact Configuration Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |