Power PCB relay with 1 form C contact, 8A rated current, 4000Vrms coil-to-contact dielectric strength, and 6VDC coil voltage, mounted via through-hole PCB terminals in a vertical configuration. It has a wash-tight design, operates from -40°C to +70°C, and complies with RoHS and IEC 61810-1 standards. The relay features AgNi0.15 contacts and measures 14g in weight with a terminal pitch of 5mm.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | PB1745-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |