The V23057B series is a family of power PCB relays with 1 pole, 8A contact rating, and 1 form C (CO) or 1 form A (NO) contact arrangements. It features a 4kV coil-to-contact dielectric strength, vertical or horizontal mounting options, and is wash-tight per IEC 61810 RTIII. The relay has PCB-THT terminals, weighs 14g, and operates from -40°C to +70°C. Coil voltages range from 6VDC to 110VDC, with an operating time of 7ms and release time of 3ms. It meets UL E214025 and VDE 5146 approvals. The contact material options include AgNi0.15, AgNi20, and AgSnO.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | PB1748-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |