Win Source Part Number: 1315166-V23061B1002A
Category: Relays>Power Relays, Over 2 Amps
Series: MSR, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 118 Ohms
Coil Current: 42.4 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class A
Must Operate Voltage: 3.4 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23061
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
V23061B1002A301=MINI
RELAY GEN PURPOSE SPDT 8A 5V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1315166-V23061B1002A301 | PB2188-ND | 08H5760 | V23061B1002A301 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | V23061B1002A301=Ministarkstrom Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Resistance | 118 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | |
| Relay Type | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) |