RELAY GENERAL PURPOSE DPDT 2A 3V
General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
TE Connectivity 7-1393788-1 Signal Relay
TE Connectivity 7-1393788-1 Signal Relay
DPDT RF Relay, 3VDC Latching, 2A 250VAC, SMD Product overview: V23079E1208B301 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-V23079E1208B301 can be used for catalog matching and distributor lookup.
RELAY GENERAL PURPOSE DPDT 2A 3V
SIGNAL RELAY, DPDT, 3VDC, 2A, SMD ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 41-V23079E1208B301DKR-ND | 2763917 | 189-V23079E1208B301 | V23079E1208B301 | 70AH6643 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays | SMD 2A Relay | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Axicom Te Connectivity |
| Relay Type | General | ||||
| Mounting | PCBoard | Surface Mount | |||
| Poles | Double Pole (DP) | ||||
| Throw | Double Throw | ||||
| Approvals | RoHS | RoHS | RoHS |