TE Connectivity V23061A1002A302
TE Connectivity V23061A1002A302
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
V23061A1002A302=MINI
RELAY GEN PURPOSE SPST 8A 5V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1244462 | PB2348-ND | 16R7862 | V23061A1002A302 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | V23061A1002A302=Ministarkstrom Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |
| Approvals | Ul e214025, vde cert. no. 40017849; RoHS | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |