TE Connectivity Power Relays, Over 2 Amps V23061B1007A301

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1212-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1212-ND
Power Relays, Over 2 Amps PB1212-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - V23061B1007A301 - 798963-V23061B1007A301 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - V23061B1007A301
798963-V23061B1007A301
Power Relays, Over 2 Amps - V23061B1007A301 798963-V23061B1007A301
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798963-V23061B1007A3 01 Series: MSR, SCHRACK Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class A, Sealed - Fully Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 2.27 kOhms Coil Current: 10.6mA Operate Time: 10ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Release Time: 5ms Coil Power: 254 mW Family Name: V23061 Categories: Relays Turn On Voltage (Maximum): 16.3 VDC Turn Off Voltage (Minimum): 2.4 VDC ECCN: EAR99 Country of Origin: Czech Republic, Egypt, Mexico, Switzerland Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 798963-V23061B1007A301
Series: MSR, SCHRACK
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Insulation - Class A, Sealed - Fully
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 2.27 kOhms
Coil Current: 10.6mA
Operate Time: 10ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 8A
Switching Voltage: 400VAC - Max
Release Time: 5ms
Coil Power: 254 mW
Family Name: V23061
Categories: Relays
Turn On Voltage (Maximum): 16.3 VDC
Turn Off Voltage (Minimum): 2.4 VDC
ECCN: EAR99
Country of Origin: Czech Republic, Egypt, Mexico, Switzerland
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
V23061B1007A301
General Purpose Relays V23061B1007A301
General Purpose Relays PCB Relay SPST-C/O

General Purpose Relays PCB Relay SPST-C/O

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - V23061B1007A301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23061B1007A301
Relays - Power Relays, Over 2 Amps V23061B1007A301
RELAY GEN PURPOSE SPDT 8A 24V

RELAY GEN PURPOSE SPDT 8A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1212-ND 798963-V23061B1007A301 V23061B1007A301 V23061B1007A301
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - V23061B1007A301 General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products