General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 8A 12V
General Purpose Relays SPST-NO 1 N/O 12vdc
V23061A1005A502=MINI
POWER RELAY, 12VDC, SPST-NO, 8A, THT ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1209-ND | V23061A1005A502 | V23061A1005A502 | 48M8826 | 70AH6634 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | V23061A1005A502=Ministarkstrom Schrack Te Connectivity | Power Relay, 12Vdc, Spst-No, 8A, Tht Rohs Compliant Schrack Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw |