General Purpose Relay SPDT (1 Form C) Through Hole
Manufacturer: TE Connectivity
Win Source Part Number: 938415-V23026A1007B2
Series: V23026, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: V23026
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.41.0020
RELAY GEN PURPOSE SPDT 1A 1.5V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | V23026A1007B201-ND | 938415-V23026A1007B201 | V23026A1007B201 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - V23026A1007B201 | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS |