General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 801878-V23079E1201B3
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Coil Resistance: 178 Ohms
Coil Current: 28mA
Operate Time: 4ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 5VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4ms
Temperature Range - Operating: -40°C ~ 85°C
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 3 (168 Hours)
Must Operate Voltage: 3.75 VDC
5VDC 2A DPDT Signal Relay, SMD, Gold Plated Product overview: V23079E1201B301 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-V23079E1201B301 can be used for catalog matching and distributor lookup.
SIGNAL RELAY, DPDT, 5VDC, 2A, SMD ROHS COMPLIANT: YES
V23079E1201B301 ROHS COMPLIANT: YES
RELAY GENERAL PURPOSE DPDT 2A 5V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB1080TR-ND | 801878-V23079E1201B301 | 189-V23079E1201B301 | 70AH6642 | V23079E1201B301 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - V23079E1201B301 | SMD 2A Relay | Signal Relay, Dpdt, 5Vdc, 2A, Smd Rohs Compliant Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||||
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||
| Poles | Double Pole (DP) | ||||
| Throw | Double Throw | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) |