General Purpose Relay SPDT (1 Form C) Through Hole
Win Source Part Number: 1012439-V23026A1004B
Category: Relays>Signal Relays, Up to 2 Amps
Series: V23026, AXICOM
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Palladium Nickel (PdNi), Rhodium (Rh), Gold (Au)
Standard Package: 40
Coil Resistance: 4.5 kOhms
Coil Current: 5.3 mA
Operate Time: 2 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 1 A
Switching Voltage: 150VAC, 125VDC - Max
Release Time: 2 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB284,1-1393774-2
Base Product Number: V23026
RELAY, SIGNAL, SPDT, 150VAC, 125VDC, 1A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:P1/V23026 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 1A 24V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB284-ND | 1012439-V23026A1004B201 | 36K3722 | V23026A1004B201 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 150Vac, 125Vdc, 1A; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |