TE Connectivity V23079B1205B301
TE Connectivity V23079B1205B301
General Purpose Relay DPDT (2 Form C) Through Hole
RELAY GEN PURPOSE DPDT 2A 24V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 7561271 | 7561271P | PB1084-ND | V23079B1205B301 | 35K2062 |
| Product Name | Signal Relays | Signal Relays | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Channels | Double Throw | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole | |
| Relay Type | General | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |