9 Position D-Sub Receptacle, Female Sockets Connector
D Sub Connector, NORCOMP - 172 Series, DE, Receptacle, 9, Steel, Through Hole RoHS Compliant: Yes
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:NORCOMP - 172 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1509FNEA-ND | 07W6401 | 40Y4756 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Norcomp - 172 Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant Norcomp | D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole |