FCT from Molex FWDR25P1A / 1727040053
FCT from Molex FWDR25P1A / 1727040053
25 Position D-Sub Plug, Male Pins Connector
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2075934 | 900-1727040053-ND |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | Plug, Male Pins |
| Gender | Male / Plug | |
| Geometry | Straight; Straight | |
| Mounting | Through hole | Panel Mount, Through Hole |